EVALTSM1052
EVALTSM1052
Obsolete
Description:  BOARD EVAL FOR TSM1052
Manufacturer:  STMicroelectronics
Datasheet:   EVALTSM1052 Datasheet
History Price: $14.1
In Stock: 24800
EVALTSM1052 vs EVAL-LT8350-AZ
Series
VIPER?
Silent Switcher?
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3 W
12V
Current - Output
5.1V
2.5A
Voltage - Input
600mA
3V ~ 40V
Regulator Topology
90 ~ 264 VAC
Buck-Boost
Frequency - Switching
Flyback
350kHz
Board Type
60kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8350
Power - Output
TSM1052, VIPer12A
-