☰
EVALTSM1052
EVALTSM1052
Obsolete
Description:  BOARD EVAL FOR TSM1052
Manufacturer:  STMicroelectronics
Datasheet:   EVALTSM1052 Datasheet
History Price: $14.1
In Stock: 29840
EVALTSM1052 vs EVAL6928D
Series
VIPER?
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3 W
-
Current - Output
5.1V
0.6V ~ 5.5V
Voltage - Input
600mA
800mA
Regulator Topology
90 ~ 264 VAC
2V ~ 5.5V
Frequency - Switching
Flyback
Buck
Board Type
60kHz
1.4MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
TSM1052, VIPer12A
L6928