EVALTSM1052
EVALTSM1052
Obsolete
Description:  BOARD EVAL FOR TSM1052
Manufacturer:  STMicroelectronics
Datasheet:   EVALTSM1052 Datasheet
History Price: $14.1
In Stock: 24800
EVALTSM1052 vs EVALPS540140ATOBO1
Series
VIPER?
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
5, Non-Isolated
Voltage - Output
3 W
-
Current - Output
5.1V
0.25V ~ 5.1V
Voltage - Input
600mA
4A, 4A, 2A, 2A, 500mA
Regulator Topology
90 ~ 264 VAC
6V ~ 12V
Frequency - Switching
Flyback
Buck
Board Type
60kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
TSM1052, VIPer12A
IRPS5401