EVALTSM1052
EVALTSM1052
Obsolete
Description:  BOARD EVAL FOR TSM1052
Manufacturer:  STMicroelectronics
Datasheet:   EVALTSM1052 Datasheet
History Price: $14.1
In Stock: 24800
EVALTSM1052 vs EVALSF2-ICE2A0565Z-12
Series
VIPER?
CoolSET?F2
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary and Secondary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3 W
10 W
Current - Output
5.1V
5V
Voltage - Input
600mA
2A
Regulator Topology
90 ~ 264 VAC
85 ~ 270 VAC
Frequency - Switching
Flyback
Flyback
Board Type
60kHz
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
TSM1052, VIPer12A
ICE2A0565