Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVALTSM1052
EVALTSM1052
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR TSM1052
Manufacturer:
STMicroelectronics
Datasheet:
EVALTSM1052 Datasheet
History Price: $14.1
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALTSM1052 vs EVALSF3ICE3AS03LJGTOBO1
Part No
EVALTSM1052
EVALSF3ICE3AS03LJGTOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Infineon Technologies
Series
VIPER?
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary and Secondary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3 W
65 W
Current - Output
5.1V
19.5V
Voltage - Input
600mA
3.34A
Regulator Topology
90 ~ 264 VAC
85 ~ 265 VAC
Frequency - Switching
Flyback
Flyback
Board Type
60kHz
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
TSM1052, VIPer12A
ICE3AS03LJG