Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Intel EVB-EN2392QI
EVB-EN2392QI
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR EN2392QI
Manufacturer:
Intel
Datasheet:
EVB-EN2392QI Datasheet
History Price: Obsolete
In Stock: 16640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB-EN2392QI vs EVB-EP5358LUA
Part No
EVB-EN2392QI
EVB-EP5358LUA
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Intel
Intel
Series
Enpirion?
Enpirion?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.75V ~ 3.3V
-
Current - Output
9A
600mA
Voltage - Input
4.5V ~ 13.2V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EN2392QI
EP5358LUA
Power - Output
-
-