☰
EVB-EN63A0QI
EVB-EN63A0QI
Obsolete
Description:  EVAL BOARD FOR EN63A0QI
Manufacturer:  Intel
History Price: Obsolete
In Stock: 25840
EVB-EN63A0QI vs EVB-EP5358LUA
Manufacturer
Series
Enpirion?
Enpirion?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.02V, 1.2V or 1.8V
-
Current - Output
12A
600mA
Voltage - Input
2.5V ~ 6.6V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1.2MHz
5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EN63A0QI
EP5358LUA
Power - Output
-
-