☰
EVB-EP5358LUA
EVB-EP5358LUA
Obsolete
Description:  BOARD EVAL EP5358L Q100 600MA DC
Manufacturer:  Intel
History Price: Obsolete
In Stock: 27680
EVB-EP5358LUA vs EVB-EC2630QI
Manufacturer
Series
Enpirion?
Enpirion?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
27 W
Current - Output
600mA
-
Voltage - Input
2.4V ~ 5.5V
4.5A
Regulator Topology
Buck
8V ~ 13.2V
Frequency - Switching
5MHz
Buck
Board Type
Fully Populated
115kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
EP5358LUA
Board(s)
Power - Output
-
EC2630QI