☰
EVB-EP5358LUA
EVB-EP5358LUA
Obsolete
Description:  BOARD EVAL EP5358L Q100 600MA DC
Manufacturer:  Intel
History Price: Obsolete
In Stock: 27680
EVB-EP5358LUA vs EVB_RT7247AHGSP
Manufacturer
Series
Enpirion?
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V
Current - Output
600mA
2A
Voltage - Input
2.4V ~ 5.5V
4.5V ~ 18V
Regulator Topology
Buck
Buck
Frequency - Switching
5MHz
340kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EP5358LUA
RT7247A
Power - Output
-
-