Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Intel EVB-EP5358LUA
EVB-EP5358LUA
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL EP5358L Q100 600MA DC
Manufacturer:
Intel
Datasheet:
EVB-EP5358LUA Datasheet
History Price: Obsolete
In Stock: 27680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB-EP5358LUA vs EVB_RTQ2104BPGSP-QA
Part No
EVB-EP5358LUA
EVB_RTQ2104BPGSP-QA
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Intel
Richtek
Series
Enpirion?
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
600mA
3A
Voltage - Input
2.4V ~ 5.5V
3V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
5MHz
2.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EP5358LUA
RTQ2104B
Power - Output
-
-