☰
EVB-EP53A8LQI
EVB-EP53A8LQI
Obsolete
Description:  EVAL BOARD FOR EP53A8LQI
Manufacturer:  Intel
History Price: Obsolete
In Stock: 2000
EVB-EP53A8LQI vs EVB-EP5358LUA
Manufacturer
Series
Enpirion?
Enpirion?
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V, 1.05V, 1.1V, 1.15V, 1.2V, 1.45 or 1.5V
-
Current - Output
1A
600mA
Voltage - Input
2.4V ~ 5.5V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
5MHz
5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EP53A8LQI
EP5358LUA
Power - Output
-
-