Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Intel EVB-EZ6301QI
EVB-EZ6301QI
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR EZ6301QI
Manufacturer:
Intel
Datasheet:
EVB-EZ6301QI Datasheet
History Price: $69
In Stock: 26320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB-EZ6301QI vs EVB-EP5358LUA
Part No
EVB-EZ6301QI
EVB-EP5358LUA
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Intel
Intel
Series
Enpirion?
Enpirion?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 3.3V
-
Current - Output
1.5A, 300mA, 300mA
600mA
Voltage - Input
2.7V ~ 6.6V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2.5MHz
5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EZ6301QI
EP5358LUA
Power - Output
-
-