Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Richtek EVB_RT4533AGJ6
EVB_RT4533AGJ6
Active
LED Driver Evaluation Boards
Description:
EVAL MODULE FOR RT4533AGJ6
Manufacturer:
Richtek
Datasheet:
EVB_RT4533AGJ6 Datasheet
History Price: Active
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB_RT4533AGJ6 vs EVB_RT8497AGS
Part No
EVB_RT4533AGJ6
EVB_RT8497AGS
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Richtek
Richtek
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Current - Output / Channel
20mA
230mA
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
36.5V
78V
Features
Dimmable
-
Voltage - Input
2.5V ~ 5.5V
90 ~ 264 VAC
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
RT4533A
RT8497A