Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Richtek EVB_RT5785AGJ8F
EVB_RT5785AGJ8F
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL MODULE FOR RT5785AGJ8F
Manufacturer:
Richtek
Datasheet:
EVB_RT5785AGJ8F Datasheet
History Price: $44.19
In Stock: 44080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB_RT5785AGJ8F vs EVB-EP5358LUA
Part No
EVB_RT5785AGJ8F
EVB-EP5358LUA
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Richtek
Intel
Series
ACOT?
Enpirion?
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
2A
600mA
Voltage - Input
2.5V ~ 6V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
RT5785A
EP5358LUA
Power - Output
-
-