☰
EVB_RT6190GQW_02
EVB_RT6190GQW_02
Active
Description:  EVB FOR RT6190GQW WITH EPC2204
Manufacturer:  Richtek
History Price: $88.38
In Stock: 39600
EVB_RT6190GQW_02 vs EVBL4420H-J-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V ~ 28V
3.3V
Current - Output
5A
2A
Voltage - Input
12V ~ 24V
4V ~ 36V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
250kHz
410kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
RT6190
MP4420H, MPQ4420H
Power - Output
140 W
-