Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Richtek EVB_RT7238CGQUF
EVB_RT7238CGQUF
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL MODULE FOR RT7238CGQUF
Manufacturer:
Richtek
Datasheet:
EVB_RT7238CGQUF Datasheet
History Price: Active
In Stock: 39520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB_RT7238CGQUF vs EVB-EP5358LUA
Part No
EVB_RT7238CGQUF
EVB-EP5358LUA
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Richtek
Intel
Series
ACOT?
Enpirion?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 5.1V
-
Current - Output
8A, 70mA
600mA
Voltage - Input
8V ~ 23V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
RT7238C
EP5358LUA
Power - Output
-
-