☰
EVB_RT7238DGQUF
EVB_RT7238DGQUF
Active
Description:  EVAL MODULE FOR RT7238DGQUF
Manufacturer:  Richtek
History Price: Active
In Stock: 32640
EVB_RT7238DGQUF vs EVB-EP5358LUA
Manufacturer
Series
ACOT?
Enpirion?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.05V, 3.3V
-
Current - Output
8A, 70mA
600mA
Voltage - Input
8V ~ 23V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
RT7238D
EP5358LUA
Power - Output
-
-