☰
EVB_RT8092URWSC
EVB_RT8092URWSC
Active
Description:  EVAL MODULE FOR RT8092URWSC
Manufacturer:  Richtek
History Price: Active
In Stock: 33120
EVB_RT8092URWSC vs EVB-EP5358LUA
Manufacturer
Series
-
Enpirion?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
-
Current - Output
4A
600mA
Voltage - Input
2.5V ~ 5.5V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
3MHz
5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
RT8092
EP5358LUA
Power - Output
-
-