Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Richtek EVB_RT8293AHZSP
EVB_RT8293AHZSP
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL MODULE FOR RT8293AHZSP
Manufacturer:
Richtek
Datasheet:
EVB_RT8293AHZSP Datasheet
History Price: $44.19
In Stock: 41840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB_RT8293AHZSP vs EVB-EP5358LUA
Part No
EVB_RT8293AHZSP
EVB-EP5358LUA
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Richtek
Intel
Series
-
Enpirion?
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
3A
600mA
Voltage - Input
4.5V ~ 23V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
340kHz
5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
RT8293A
EP5358LUA
Power - Output
-
-