Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Richtek EVB_RT8497AGS
EVB_RT8497AGS
Active
LED Driver Evaluation Boards
Description:
EVAL MODULE FOR RT8497AGS
Manufacturer:
Richtek
Datasheet:
EVB_RT8497AGS Datasheet
History Price: Active
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB_RT8497AGS vs EVB_RT4531WSC
Part No
EVB_RT8497AGS
EVB_RT4531WSC
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Richtek
Richtek
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Current - Output / Channel
230mA
20mA
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
78V
31V
Features
-
Dimmable
Voltage - Input
90 ~ 264 VAC
2.5V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
RT8497A
RT4531