Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Richtek EVB_RT8555WSC
EVB_RT8555WSC
Active
LED Driver Evaluation Boards
Description:
EVAL MODULE FOR RT8555WSC
Manufacturer:
Richtek
Datasheet:
EVB_RT8555WSC Datasheet
History Price: $44.19
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB_RT8555WSC vs EVB81112-A1
Part No
EVB_RT8555WSC
EVB81112-A1
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Richtek
Melexis Technologies
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
20mA
48mA
Outputs and Type
6, Non-Isolated
4, Non-Isolated
Voltage - Output
36V
-
Features
Dimmable
-
Voltage - Input
2.7V ~ 24V
5.5V ~ 18V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
RT8555
MLX81112