Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Melexis Technologies EVB81116-A2
EVB81116-A2
Active
LED Driver Evaluation Boards
Description:
ADDON FOR 81116-A1 W/4X LED DRCT
Manufacturer:
Melexis Technologies
Datasheet:
EVB81116-A2 Datasheet
History Price: $60.6
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB81116-A2 vs EVB_RT4539WSC
Part No
EVB81116-A2
EVB_RT4539WSC
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Melexis Technologies
Richtek
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
60mA
35mA
Outputs and Type
12, Non-Isolated
6, Non-Isolated
Voltage - Output
-
36V
Features
-
Dimmable
Voltage - Input
5.5V ~ 18V
2.7V ~ 24V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MLX81116
RT4539