☰
EVBL2166-D-00A
EVBL2166-D-00A
Active
Description:  EVAL BOARD MP2166,MPQ2166
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 12560
EVBL2166-D-00A vs EVB-EP5348UI
Series
-
Enpirion?
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
0.6V, 1V, 1.59V, 1.8V or 2.41V
Current - Output
2A, 2A
400mA
Voltage - Input
2.7V ~ 6V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
9MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2166, MPQ2166
EP5348UI
Power - Output
-
-