Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVBL2166-D-00A
EVBL2166-D-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD MP2166,MPQ2166
Manufacturer:
Monolithic Power Systems
Datasheet:
EVBL2166-D-00A Datasheet
History Price: $50.5
In Stock: 12560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVBL2166-D-00A vs EVBL4420H-J-00A
Part No
EVBL2166-D-00A
EVBL4420H-J-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
3.3V
Current - Output
2A, 2A
2A
Voltage - Input
2.7V ~ 6V
4V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
-
410kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2166, MPQ2166
MP4420H, MPQ4420H
Power - Output
-
-