☰
EVBL2166-D-00A
EVBL2166-D-00A
Active
Description:  EVAL BOARD MP2166,MPQ2166
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 12560
EVBL2166-D-00A vs EVBL4572-QB-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
5V
Current - Output
2A, 2A
2A
Voltage - Input
2.7V ~ 6V
5V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2166, MPQ2166
MP4572
Power - Output
-
-