☰
EVBL4420H-J-00A
EVBL4420H-J-00A
Active
Description:  EVAL BOARD MP4420H MPQ4420H
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 30240
EVBL4420H-J-00A vs EVB-EP5358LUA
Series
-
Enpirion?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
2A
600mA
Voltage - Input
4V ~ 36V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
410kHz
5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4420H, MPQ4420H
EP5358LUA
Power - Output
-
-