Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVBL4571-QB-00A
EVBL4571-QB-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR MP4571
Manufacturer:
Monolithic Power Systems
Datasheet:
EVBL4571-QB-00A Datasheet
History Price: $50.5
In Stock: 15160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVBL4571-QB-00A vs EVB-EP5358LUA
Part No
EVBL4571-QB-00A
EVB-EP5358LUA
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Intel
Series
-
Enpirion?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
-
Current - Output
1A
600mA
Voltage - Input
5V ~ 60V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4571
EP5358LUA
Power - Output
2.08 W
-