☰
EVBL9840-L-00A
EVBL9840-L-00A
Active
Description:  EVAL BOARD MP9840 MPQ9840
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 7520
EVBL9840-L-00A vs EVBL2171-J-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.2V
Current - Output
3.5A
1A
Voltage - Input
3.3V ~ 36V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2.6MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP9840, MPQ9840
MP2171, MPQ2171
Power - Output
-
1.25 W