☰
EVM3620A-QV-00A
EVM3620A-QV-00A
Active
Description:  EVAL BOARD FOR MPM3620A
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 19520
EVM3620A-QV-00A vs EVM54504-BS-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V
1.2V, 1.5V, 2.5V, 3.3V
Current - Output
2A
5A, 5A, 5A, 5A
Voltage - Input
4.5V ~ 24V
3V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPM3620A
MPM54504
Power - Output
-
-