☰
EVM3680-RE-00A
EVM3680-RE-00A
Not For New Designs
Description:  EVAL BOARD FOR MPM3680
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 28240
EVM3680-RE-00A vs EVM54504-BS-00A
Series
-
-
Packaging
Box
Box
Status
Not For New Designs
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-
1.2V, 1.5V, 2.5V, 3.3V
Current - Output
6A
5A, 5A, 5A, 5A
Voltage - Input
4.5V ~ 18V
3V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPM3680
MPM54504
Power - Output
-
-