Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVM3682-RE-00A
EVM3682-RE-00A
Not For New Designs
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR MPM3682
Manufacturer:
Monolithic Power Systems
Datasheet:
EVM3682-RE-00A Datasheet
History Price: $25.25
In Stock: 21360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVM3682-RE-00A vs EVMEZDPD3603A-00A
Part No
EVM3682-RE-00A
EVMEZDPD3603A-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Not For New Designs
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
0.6V ~ 12V
Current - Output
10A
3A
Voltage - Input
4.5V ~ 18V
4.5V ~ 36V
Regulator Topology
Buck
-
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPM3682
mEZDPD3603A
Power - Output
-
-