☰
EVM3684-RU-00A
EVM3684-RU-00A
Not For New Designs
Description:  EVAL BOARD FOR MPM3684
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 7600
EVM3684-RU-00A vs EVM54504-BS-00A
Series
-
-
Packaging
Box
Box
Status
Not For New Designs
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V or 1.8V
1.2V, 1.5V, 2.5V, 3.3V
Current - Output
15A
5A, 5A, 5A, 5A
Voltage - Input
8V ~ 18V
3V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPM3684
MPM54504
Power - Output
-
-