☰
EVM54504-BS-00A
EVM54504-BS-00A
Active
Description:  EVAL BOARD FOR MPM54504
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 1200
EVM54504-BS-00A vs EVM3804-G-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V, 2.5V, 3.3V
1.2V
Current - Output
5A, 5A, 5A, 5A
600mA
Voltage - Input
3V ~ 16V
2.3V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPM54504
MPM3804
Power - Output
-
-