☰
EVQ2178-LE-00A
EVQ2178-LE-00A
Active
Description:  5.5V, 2A, 2.4MHZ, SYNCHRONOUS ST
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 32400
EVQ2178-LE-00A vs EVQ4480-V-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
5V
Current - Output
2A
6A
Voltage - Input
2.5V ~ 5.5V
4.2V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
2.4MHz
440kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ2178
MPQ4480
Power - Output
-
-