☰
EVQ28164-D-00A
EVQ28164-D-00A
Active
Description:  HIGH EFFICIENCY SINGLE INDUCTOR
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 6500
EVQ28164-D-00A vs EVQ4480-V-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V ~ 5V
5V
Current - Output
4A
6A
Voltage - Input
1.2V ~ 5.5V
4.2V ~ 36V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
2MHz
440kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ28164
MPQ4480
Power - Output
-
-