EVQ3428A-L-00A
EVQ3428A-L-00A
Active
Description:  19A, 600KHZ 20V WIDE INPUT SYNCH
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 9200
EVQ3428A-L-00A vs EVQ4210-U-00B
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
2A
5A
Voltage - Input
3V ~ 20V
6V ~ 40V
Regulator Topology
Boost
Buck-Boost
Frequency - Switching
600kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ3428A
MPQ4210
Power - Output
-
-