☰
EVQ3428A-L-00A
EVQ3428A-L-00A
Active
Description:  19A, 600KHZ 20V WIDE INPUT SYNCH
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 27360
EVQ3428A-L-00A vs EVQ4487-U-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
5.17V
Current - Output
2A
3A, 3A
Voltage - Input
3V ~ 20V
12V
Regulator Topology
Boost
Buck
Frequency - Switching
600kHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ3428A
MPQ4487
Power - Output
-
-