EVQ4316-R-01A
EVQ4316-R-01A
Active
Description:  45V, 6A, LOW-IQ, SYNCHRONOUS STE
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 24000
EVQ4316-R-01A vs EVQ2179-LE-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.2V
Current - Output
6A
3A
Voltage - Input
3.3V ~ 45V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
410kHz
2.4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4316
MPQ2179
Power - Output
-
-