☰
EVQ4323-D-00A
EVQ4323-D-00A
Active
Description:  36V, 3A, LOW QUIESCENT CURRENT,
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 44800
EVQ4323-D-00A vs EVQ4487-U-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
5.17V
Current - Output
3A
3A, 3A
Voltage - Input
3.3V ~ 36V
12V
Regulator Topology
Buck
Buck
Frequency - Switching
2.2MHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4323
MPQ4487
Power - Output
-
-