EVQ4462-N-00A
EVQ4462-N-00A
Active
Description:  EVAL BOARD MP4462 MPQ4462
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 36400
EVQ4462-N-00A vs EVQ4576-QB-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
3.5A
600mA
Voltage - Input
8V ~ 36V
5V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
4MHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4462, MPQ4462
MPQ4576
Power - Output
2.5 W
-