Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ4480-V-00A
EVQ4480-V-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
MPQ4480 EVAL BOARD
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ4480-V-00A Datasheet
History Price: $25.25
In Stock: 12240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVQ4480-V-00A vs EVQ8623-D-00A
Part No
EVQ4480-V-00A
EVQ8623-D-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.8V
Current - Output
6A
6A
Voltage - Input
4.2V ~ 36V
8V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
440kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4480
MPQ8623
Power - Output
-
-