EVQ4560-Q-00A
EVQ4560-Q-00A
Active
Description:  EVALUATION BOARD FOR MPQ4560
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 1200
EVQ4560-Q-00A vs EVQ28164-D-00A
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.5V ~ 5V
Current - Output
2A
4A
Voltage - Input
8V ~ 55V
1.2V ~ 5.5V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
700kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4560
MPQ28164
Power - Output
-
-