Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ4573-QB-00A
EVQ4573-QB-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
60V, 2.5A, HIGH-EFFICIENCY, SYNC
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ4573-QB-00A Datasheet
History Price: $50.5
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVQ4573-QB-00A vs EVQ28164-D-00A
Part No
EVQ4573-QB-00A
EVQ28164-D-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.5V ~ 5V
Current - Output
2.5A
4A
Voltage - Input
5V ~ 60V
1.2V ~ 5.5V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
400kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4573
MPQ28164
Power - Output
-
-