EVQ4576-QB-00A
EVQ4576-QB-00A
Active
Description:  60V, 0.6A, HIGH-EFFICIENCY, SYNC
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 16800
EVQ4576-QB-00A vs EVQ4210-U-00B
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
600mA
5A
Voltage - Input
5V ~ 60V
6V ~ 40V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
2.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4576
MPQ4210
Power - Output
-
-