EVQ8616-L-6-00A
EVQ8616-L-6-00A
Not For New Designs
Description:  EVALUATION BOARD FOR MPQ8612-12
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 48800
EVQ8616-L-6-00A vs EVQ4462-N-00A
Series
-
-
Packaging
Box
Box
Status
Not For New Designs
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
3.3V
Current - Output
6A
3.5A
Voltage - Input
3V ~ 6V
8V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ8616-6
MP4462, MPQ4462
Power - Output
-
2.5 W