EVQ9840-L-00A
EVQ9840-L-00A
Active
Description:  36V, 3.5A, LOW QUIESCENT CURRENT
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 12800
EVQ9840-L-00A vs EVQ4436A-R-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V
Current - Output
3.5A
6A
Voltage - Input
5V ~ 36V
3.3V ~ 45V
Regulator Topology
Buck
Buck
Frequency - Switching
450kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP9840, MPQ9840
MPQ4436A, MPQ4436A-AEC1
Power - Output
-
-