FEB110
FEB110
Obsolete
Description:  FEB110 EVAL BOARD
Manufacturer:  onsemi
Datasheet:   FEB110 Datasheet
History Price: Obsolete
In Stock: 43200
FEB110 vs FEB167
Part No
Manufacturer
Series
-
TinyBuck?
Packaging
-
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side and PFC
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
400V
1.8V
Current - Output
1.25A
6A
Voltage - Input
85 ~ 265 VAC
8V ~ 20V
Regulator Topology
-
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FAN4822
FAN2106
Power - Output
500 W
-