FEB110
FEB110
Obsolete
Description:  FEB110 EVAL BOARD
Manufacturer:  onsemi
Datasheet:   FEB110 Datasheet
History Price: Obsolete
In Stock: 43200
FEB110 vs FEB178
Part No
Manufacturer
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side and PFC
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
400V
1.82V
Current - Output
1.25A
600mA
Voltage - Input
85 ~ 265 VAC
2.7V ~ 5.5V
Regulator Topology
-
Buck
Frequency - Switching
-
3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FAN4822
FAN5350
Power - Output
500 W
-