Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi FEB110
FEB110
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
FEB110 EVAL BOARD
Manufacturer:
onsemi
Datasheet:
FEB110 Datasheet
History Price: Obsolete
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FEB110 vs FEB219
Part No
FEB110
FEB219
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side and PFC
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
400V
12V
Current - Output
1.25A
20A
Voltage - Input
85 ~ 265 VAC
360V ~ 400V
Regulator Topology
-
Flyback
Frequency - Switching
-
100kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FAN4822
FPP06R001
Power - Output
500 W
240 W