FEB110
FEB110
Obsolete
Description:  FEB110 EVAL BOARD
Manufacturer:  onsemi
Datasheet:   FEB110 Datasheet
History Price: Obsolete
In Stock: 43200
FEB110 vs FEBFAN302HL-CH442V1
Manufacturer
Series
-
-
Packaging
-
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side and PFC
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
400V
5V
Current - Output
1.25A
1.2A
Voltage - Input
85 ~ 265 VAC
90 ~ 264 VAC
Regulator Topology
-
-
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FAN4822
FAN302HL
Power - Output
500 W
6 W